ebm-papst Inc. Axial Fans 8414NML

Description
ebm-papst 8414NML DC Axial Fans
Request a Quote Datasheet
Description
ebm-papst 8414NML DC Axial Fans
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 560885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
560885
Axial Fans 560885
ebm-papst 8414NML DC Axial Fans

ebm-papst 8414NML DC Axial Fans

Supplier's Site
DC Brushless Fans (BLDC) - 381-3019-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3019-ND
DC Brushless Fans (BLDC) 381-3019-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 26.5 CFM (0.742m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 26.5 CFM (0.742m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8414NML - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8414NML
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8414NML
FAN AXIAL 80X25.4MM 24VDC WIRE

FAN AXIAL 80X25.4MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8414NML
DC Fans 8414NML
DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 26.5CFM, 1.1W, 2050RPM, 21dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 26.5CFM, 1.1W, 2050RPM, 21dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 20C8240 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
20C8240
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 20C8240
AXIAL FAN, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:26.5CFM; Noise Rating:21dBA; Power Rating:1.1W; Rated Speed:2050rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:26.5CFM; Noise Rating:21dBA; Power Rating:1.1W; Rated Speed:2050rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc Fan, Axial Construction, 24V, 1.1W Ebm-Papst - 08AK8579 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial Construction, 24V, 1.1W Ebm-Papst
08AK8579
Dc Fan, Axial Construction, 24V, 1.1W Ebm-Papst 08AK8579
DC FAN, AXIAL CONSTRUCTION, 24V, 1.1W

DC FAN, AXIAL CONSTRUCTION, 24V, 1.1W

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 560885 381-3019-ND 8414NML 8414NML 20C8240 08AK8579
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Dc Fan, Axial Construction, 24V, 1.1W Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.71 SCFM (42 m³/hr) 26.5 SCFM (45.04 m³/hr) 26.5 SCFM (45.04 m³/hr) 26.5 SCFM (45.04 m³/hr)
Maximum Sound Level 20 dbA 21 dbA 21 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Running Current 0.0520 amps
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details
Axial Fans - 2303044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr)
Maximum Sound Level 33 dbA
View Details