ebm-papst Inc. DC Brushless Fans (BLDC) 8414NM

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 34.1 CFM (0.955m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 34.1 CFM (0.955m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2325-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2325-ND
DC Brushless Fans (BLDC) 381-2325-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 34.1 CFM (0.955m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 34.1 CFM (0.955m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 8133338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8133338
Axial Fans 8133338
ebm-papst 8414NM Axial Fan

ebm-papst 8414NM Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8414NM
DC Fans 8414NM
DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 34.1CFM, 1.4W, 2600RPM, 27dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 34.1CFM, 1.4W, 2600RPM, 27dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9940 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9940
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9940
AXIAL FAN, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:34.1CFM; Noise Rating:27dBA; Power Rating:1.4W; Rated Speed:2600rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:34.1CFM; Noise Rating:27dBA; Power Rating:1.4W; Rated Speed:2600rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8414NM - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8414NM
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8414NM
FAN AXIAL 80X25.4MM 24VDC WIRE

FAN AXIAL 80X25.4MM 24VDC WIRE

Supplier's Site
FAN TUBEAXIAL 80X25MM 24VDC - 70104899 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN TUBEAXIAL 80X25MM 24VDC
70104899
FAN TUBEAXIAL 80X25MM 24VDC 70104899
Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated external rotor DC motor, with electronic protection against blocking and reverse polarity. Air exhaust over struts. Counterclockwise rotation viewed from rotor. Electrical connection via two leads AWG 24, TR 64, 310 mm (12.2 in.). Mass: 5 Oz. (141 g).

Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated external rotor DC motor, with electronic protection against blocking and reverse polarity. Air exhaust over struts. Counterclockwise rotation viewed from rotor. Electrical connection via two leads AWG 24, TR 64, 310 mm (12.2 in.). Mass: 5 Oz. (141 g).

Supplier's Site
EBM Axial - 8414NM - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
8414NM
EBM Axial 8414NM
FAN, 80MM SQ X 25MM DP 24VDC 34CFM

FAN, 80MM SQ X 25MM DP 24VDC 34CFM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc. Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2325-ND 8133338 8414NM 86K9940 8414NM 70104899 8414NM
Product Name DC Brushless Fans (BLDC) Axial Fans DC Fans Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN TUBEAXIAL 80X25MM 24VDC EBM Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 34.1 SCFM (57.96 m³/hr) 34.12 SCFM (58 m³/hr) 34.1 SCFM (57.96 m³/hr) 34.1 SCFM (57.96 m³/hr) 34.1 SCFM (57.96 m³/hr)
Maximum Sound Level 27 dbA 27 dbA 27 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1130 SCFM (1920 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20812042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
7025-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level 39.3 dbA
View Details