ebm-papst Inc. DC Brushless Fans (BLDC) 8414NLU

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 19.4 CFM (0.543m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 19.4 CFM (0.543m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2800-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2800-ND
DC Brushless Fans (BLDC) 381-2800-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 19.4 CFM (0.543m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 19.4 CFM (0.543m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 561023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
561023
Axial Fans 561023
ebm-papst 8414NLU DC Axial Fans

ebm-papst 8414NLU DC Axial Fans

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8414NLU - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8414NLU
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8414NLU
FAN AXIAL 80X25.4MM 24VDC WIRE

FAN AXIAL 80X25.4MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8414NLU
DC Fans 8414NLU
DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 19.4CFM, 17dBA, 0.8W, 1500RPM, Ball Bearing, IP68

DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 19.4CFM, 17dBA, 0.8W, 1500RPM, Ball Bearing, IP68

Buy Now Datasheet
Axial Fan, 80Mm, 24Vdc, 19.4Cfm, 17Dba; Supply Voltage Vdc Ebm-Papst - 68Y5242 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 19.4Cfm, 17Dba; Supply Voltage Vdc Ebm-Papst
68Y5242
Axial Fan, 80Mm, 24Vdc, 19.4Cfm, 17Dba; Supply Voltage Vdc Ebm-Papst 68Y5242
AXIAL FAN, 80MM, 24VDC, 19.4CFM, 17DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.4CFM; Noise Rating:17dBA; Power Rating:800mW RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 19.4CFM, 17DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.4CFM; Noise Rating:17dBA; Power Rating:800mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2800-ND 561023 8414NLU 8414NLU 68Y5242
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 80Mm, 24Vdc, 19.4Cfm, 17Dba; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.4 SCFM (32.97 m³/hr) 17.65 SCFM (30 m³/hr) 19.4 SCFM (32.97 m³/hr) 19.4 SCFM (32.97 m³/hr)
Maximum Sound Level 17 dbA 14 dbA 17 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Humidity Control, 120 Vac, 40-90% Rh Stego - 12R2459 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 86ME - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 636 SCFM (1080 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details