Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 46.5 CFM (1.30m³/min) 2 Wire Leads
FAN AXIAL 80X25.4MM 24VDC WIRE
AXIAL FAN, 80MM, 24VDC, 46.5CFM, 37DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:46.5CFM; Noise Rating:37dBA; Power Rating:2.4W RoHS Compliant: Yes
DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 46.5CFM, 37dBA, 2.4W, 3600RPM, Ball Bearing, IP68
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2762-ND | 9144266 | 8414NHU | 40Y1564 | 8414NHU |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 80Mm, 24Vdc, 46.5Cfm, 37Dba; Supply Voltage Vdc Ebm-Papst | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 46.5 SCFM (79.04 m³/hr) | 46.48 SCFM (79 m³/hr) | 46.5 SCFM (79.04 m³/hr) | 46.5 SCFM (79.04 m³/hr) | |
| Maximum Sound Level | 37 dbA | 37 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | ||
| Voltage Range | 24 volts |