ebm-papst Inc. DC Brushless Fans (BLDC) 8414NH

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 46.5 CFM (1.30m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 46.5 CFM (1.30m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2327-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2327-ND
DC Brushless Fans (BLDC) 381-2327-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 46.5 CFM (1.30m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 46.5 CFM (1.30m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 3945394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
3945394
Axial Fans 3945394
ebm-papst 8414NH Axial Fan

ebm-papst 8414NH Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8414NH
DC Fans 8414NH
DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 46.5CFM, 2.4W, 3600RPM, 37dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 46.5CFM, 2.4W, 3600RPM, 37dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8414NH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8414NH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8414NH
FAN AXIAL 80X25.4MM 24VDC WIRE

FAN AXIAL 80X25.4MM 24VDC WIRE

Supplier's Site
FAN TUBEAXIAL 80X25MM 24VDC - 70104898 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN TUBEAXIAL 80X25MM 24VDC
70104898
FAN TUBEAXIAL 80X25MM 24VDC 70104898
Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated external rotor DC motor, with electronic protection against blocking and reverse polarity. Air exhaust over struts. Counterclockwise rotation viewed from rotor. Electrical connection via two leads AWG 24, TR 64, 310 mm (12.2 in.). Mass: 5 Oz. (141 g).

Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated external rotor DC motor, with electronic protection against blocking and reverse polarity. Air exhaust over struts. Counterclockwise rotation viewed from rotor. Electrical connection via two leads AWG 24, TR 64, 310 mm (12.2 in.). Mass: 5 Oz. (141 g).

Supplier's Site
Axial Fan, 80Mm, 24Vdc, 46.5Cfm, 37Dba; Supply Voltage Vdc Ebm-Papst - 28C0238 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 46.5Cfm, 37Dba; Supply Voltage Vdc Ebm-Papst
28C0238
Axial Fan, 80Mm, 24Vdc, 46.5Cfm, 37Dba; Supply Voltage Vdc Ebm-Papst 28C0238
AXIAL FAN, 80MM, 24VDC, 46.5CFM, 37DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:46.5CFM; Noise Rating:37dBA; Power Rating:2.4W RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 46.5CFM, 37DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:46.5CFM; Noise Rating:37dBA; Power Rating:2.4W RoHS Compliant: Yes

Supplier's Site
EBM Axial - 8414NH - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
8414NH
EBM Axial 8414NH
FAN, 80MM SQ X 25MM DP 24VDC 47CFM

FAN, 80MM SQ X 25MM DP 24VDC 47CFM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2327-ND 3945394 8414NH 8414NH 70104898 28C0238 8414NH
Product Name DC Brushless Fans (BLDC) Axial Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN TUBEAXIAL 80X25MM 24VDC Axial Fan, 80Mm, 24Vdc, 46.5Cfm, 37Dba; Supply Voltage Vdc Ebm-Papst EBM Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 46.5 SCFM (79.04 m³/hr) 46.48 SCFM (79 m³/hr) 46.5 SCFM (79.04 m³/hr) 46.5 SCFM (79.04 m³/hr) 46.5 SCFM (79.04 m³/hr)
Maximum Sound Level 37 dbA 37 dbA 37 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

4015-5 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015Y12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5689 to ? in H2O (1.06 to ? Torr)
Maximum Sound Level 40.1 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182305550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details
Axial Fan - 380DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details