Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 19.4 CFM (0.543m³/min) 2 Wire Leads
FAN AXIAL 80X25.4MM 24VDC WIRE
AXIAL FAN, 80MM, 24VDC, 19.4CFM, 12DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:19.4CFM; Noise Rating:12dBA; Power Rating:900mW RoHS Compliant: Yes
DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 19.4CFM, 0.7W, 1500RPM, 12dBA, Sintec Bearing
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 2991403 | 381-2502-ND | 8414NGL | 20C8235 | 8414NGL |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 80Mm, 24Vdc, 19.4Cfm, 12Dba; Supply Voltage Vdc Ebm-Papst | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 19.41 SCFM (33 m³/hr) | 19.4 SCFM (32.97 m³/hr) | 19.4 SCFM (32.97 m³/hr) | 19.4 SCFM (32.97 m³/hr) | |
| Blower/Fan Type | Axial Fan | Tube Axial | Axial Fan | ||
| Motor Type | DC | DC | Brushless | DC | |
| Bearings | Sleeve/Bushing |