ebm-papst Inc. Axial Fans 8414NGH

Description
ebm-papst 8414NGH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 8414NGH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 2819991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2819991
Axial Fans 2819991
ebm-papst 8414NGH Axial Fan

ebm-papst 8414NGH Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2330-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2330-ND
DC Brushless Fans (BLDC) 381-2330-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 46.5 CFM (1.30m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 46.5 CFM (1.30m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8414NGH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8414NGH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8414NGH
FAN AXIAL 80X25.4MM 24VDC WIRE

FAN AXIAL 80X25.4MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8414NGH
DC Fans 8414NGH
DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 46.5CFM, 2.4W, 3600RPM, 37dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 46.5CFM, 2.4W, 3600RPM, 37dBA, Sintec Bearing

Buy Now Datasheet
Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst - 94B7168 - Newark, An Avnet Company
Chicago, IL, United States
Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst
94B7168
Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst 94B7168
TUBE AXIAL DC FAN; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:46.5CFM; Noise Rating:37dBA; Power Rating:2.6W; Rated Speed:3600rpm RoHS Compliant: Yes

TUBE AXIAL DC FAN; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:46.5CFM; Noise Rating:37dBA; Power Rating:2.6W; Rated Speed:3600rpm RoHS Compliant: Yes

Supplier's Site
Fan, DC Tubeaxial - 70105007 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, DC Tubeaxial
70105007
Fan, DC Tubeaxial 70105007
Fan, DC Tubeaxial

Fan, DC Tubeaxial

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 2819991 381-2330-ND 8414NGH 8414NGH 94B7168 70105007
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Tube Axial Dc Fan; Supply Voltage Vdc Ebm-Papst Fan, DC Tubeaxial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 46.48 SCFM (79 m³/hr) 46.5 SCFM (79.04 m³/hr) 46.5 SCFM (79.04 m³/hr) 46.5 SCFM (79.04 m³/hr) 46.5 SCFM (79.04 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan Tube Axial
Motor Type DC DC Brushless DC
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21823042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Axial Fan - 380DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.4 SCFM (15.98 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 2557324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 64.63 SCFM (110 m³/hr)
Maximum Sound Level 39 dbA
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details