ebm-papst Inc. DC Brushless Fans (BLDC) 8414N

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 40.6 CFM (1.14m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 40.6 CFM (1.14m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2331-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2331-ND
DC Brushless Fans (BLDC) 381-2331-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 40.6 CFM (1.14m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 40.6 CFM (1.14m³/min) 2 Wire Leads

Buy Now Datasheet
EBM Axial - 8414N - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
8414N
EBM Axial 8414N
Fan, 80mm SQ X 25mm, 24VDC, 41CFM,

Fan, 80mm SQ X 25mm, 24VDC, 41CFM,

Supplier's Site
Fan;DC;Axial;24V;40.6 CFM;2.0 W;32 dB(A);Ball Bearing;80x80x25mm - 70105181 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;Axial;24V;40.6 CFM;2.0 W;32 dB(A);Ball Bearing;80x80x25mm
70105181
Fan;DC;Axial;24V;40.6 CFM;2.0 W;32 dB(A);Ball Bearing;80x80x25mm 70105181
Fan;DC;Axial;24V;40. 6 CFM;2.0 W;32 dB(A);Ball Bearing;80x80x25mm

Fan;DC;Axial;24V;40.6 CFM;2.0 W;32 dB(A);Ball Bearing;80x80x25mm

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8414N
DC Fans 8414N
DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 40.6CFM, 2W, 3100RPM, 32dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 40.6CFM, 2W, 3100RPM, 32dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9939 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9939
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9939
AXIAL FAN, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40.6CFM; Noise Rating:32dBA; Power Rating:2W; Rated Speed:3100rpm; Depth:25mm RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40.6CFM; Noise Rating:32dBA; Power Rating:2W; Rated Speed:3100rpm; Depth:25mm RoHS Compliant: Yes

Supplier's Site
DC Brushless Fans (BLDC) - 8414N - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
8414N
DC Brushless Fans (BLDC) 8414N
FAN AXIAL 80X25.4MM 24VDC WIRE

FAN AXIAL 80X25.4MM 24VDC WIRE

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8414N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8414N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8414N
FAN AXIAL 80X25.4MM 24VDC WIRE

FAN AXIAL 80X25.4MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2331-ND 8414N 70105181 8414N 86K9939 8414N 8414N
Product Name DC Brushless Fans (BLDC) EBM Axial Fan;DC;Axial;24V;40.6 CFM;2.0 W;32 dB(A);Ball Bearing;80x80x25mm DC Fans Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.6 SCFM (69.01 m³/hr) 40.6 SCFM (69.01 m³/hr) 40.6 SCFM (69.01 m³/hr) 40.6 SCFM (69.01 m³/hr)
Maximum Sound Level 32 dbA 32 dbA 32 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 215 SCFM (365 m³/hr)
Running Current 0.1200 amps
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20823020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
4020-5 Series 0.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020L05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0622 to ? in H2O (0.1162 to ? Torr)
Maximum Sound Level 11 dbA
View Details