ebm-papst Inc. DC Brushless Fans (BLDC) 8414N/2HP

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 46.5 CFM (1.30m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 46.5 CFM (1.30m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3340-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3340-ND
DC Brushless Fans (BLDC) 381-3340-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 46.5 CFM (1.30m³/min) 4 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 46.5 CFM (1.30m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fans - 7496969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7496969
Axial Fans 7496969
ebm-papst 8414N/2HP Axial Fan

ebm-papst 8414N/2HP Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8414N/2HP - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8414N/2HP
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8414N/2HP
FAN AXIAL 80X25.4MM 24VDC WIRE

FAN AXIAL 80X25.4MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8414N/2HP
DC Fans 8414N/2HP
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3340-ND 7496969 8414N/2HP 8414N/2HP
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 46.5 SCFM (79.04 m³/hr) 46.48 SCFM (79 m³/hr) 46.5 SCFM (79.04 m³/hr)
Maximum Sound Level 37 dbA 37 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermostat, Electronic Hygrostat, 230 Vac, 1.6 A, Co Stego - 12R2458 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 80TN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
6025-5 Series 4.32 Watt (W) Power Brushless DC Axial Fan - D6025Y24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5469 to ? in H2O (1.02 to ? Torr)
Maximum Sound Level 45.6 dbA
View Details
50x50x10mm, 5 VDC, 10.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010BHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers