ebm-papst Inc. DC Brushless Fans (BLDC) 8414N/2H

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2695-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2695-ND
DC Brushless Fans (BLDC) 381-2695-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 3 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8414N/2H - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8414N/2H
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8414N/2H
FAN AXIAL 80X25.4MM 24VDC WIRE

FAN AXIAL 80X25.4MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8414N/2H
DC Fans 8414N/2H
DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 46.5CFM, 37dBA, 2.4W, 3600RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 46.5CFM, 37dBA, 2.4W, 3600RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2695-ND 8414N/2H 8414N/2H
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Sound Level 37 dbA 37 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Running Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 96.96 SCFM (165 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PFA60000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - UNO675004D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5500 SCFM (9348 m³/hr)
Maximum Sound Level 84 dbA
View Details