ebm-papst Inc. DC Brushless Fans (BLDC) 8414N/2GL

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 19.4 CFM (0.543m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 19.4 CFM (0.543m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3338-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3338-ND
DC Brushless Fans (BLDC) 381-3338-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 19.4 CFM (0.543m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 19.4 CFM (0.543m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fans - 482162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
482162
Axial Fans 482162
ebm-papst 8414N/2GL Axial Fan

ebm-papst 8414N/2GL Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8414N/2GL
DC Fans 8414N/2GL
DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 19.4CFM, 12dBA, 0.7W, 1500RPM, Sleeve Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 80x80x25mm, 24VDC, 19.4CFM, 12dBA, 0.7W, 1500RPM, Sleeve Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8414N/2GL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8414N/2GL
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8414N/2GL
FAN AXIAL 80X25.4MM 24VDC WIRE

FAN AXIAL 80X25.4MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3338-ND 482162 8414N/2GL 8414N/2GL
Product Name DC Brushless Fans (BLDC) Axial Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.4 SCFM (32.97 m³/hr) 19.41 SCFM (33 m³/hr) 19.4 SCFM (32.97 m³/hr)
Maximum Sound Level 26 dbA 26 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 45W Rohs Compliant Stego - 70M7858 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N88-45300(B) - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6400 SCFM (10878 m³/hr)
Maximum Sound Level 94 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902410200 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details