ebm-papst Inc. DC Brushless Fans (BLDC) 8412NMLE

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 26.5 CFM (0.742m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 26.5 CFM (0.742m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2694-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2694-ND
DC Brushless Fans (BLDC) 381-2694-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 26.5 CFM (0.742m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 26.5 CFM (0.742m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
8412NMLE
DC Fans 8412NMLE
DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 26.5CFM, 0.6W, 2050RPM, 21dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 26.5CFM, 0.6W, 2050RPM, 21dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8412NMLE - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8412NMLE
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8412NMLE
FAN AXIAL 80X25.4MM 12VDC WIRE

FAN AXIAL 80X25.4MM 12VDC WIRE

Supplier's Site
Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 11J7573 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
11J7573
Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 11J7573
AXIAL FAN, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:26.5CFM; Noise Rating:21dBA; Power Rating:600mW; Rated Speed:2050rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:26.5CFM; Noise Rating:21dBA; Power Rating:600mW; Rated Speed:2050rpm RoHS Compliant: Yes

Supplier's Site
Fan;DC;Axial;12V;26 CFM;21 dB(A); 80 x 80 x 25 mm - 70105208 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;Axial;12V;26 CFM;21 dB(A); 80 x 80 x 25 mm
70105208
Fan;DC;Axial;12V;26 CFM;21 dB(A); 80 x 80 x 25 mm 70105208
Fan;DC;Axial;12V;26 CFM;21 dB(A); 80 x 80 x 25 mm

Fan;DC;Axial;12V;26 CFM;21 dB(A); 80 x 80 x 25 mm

Supplier's Site
EBM Axial - 8412NMLE - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
8412NMLE
EBM Axial 8412NMLE
FAN

FAN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2694-ND 8412NMLE 8412NMLE 11J7573 70105208 8412NMLE
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fan;DC;Axial;12V;26 CFM;21 dB(A); 80 x 80 x 25 mm EBM Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.5 SCFM (45.04 m³/hr) 26.5 SCFM (45.04 m³/hr) 26.5 SCFM (45.04 m³/hr)
Maximum Sound Level 21 dbA 21 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 460 SCFM (782 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2090243100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details