Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 27.0 CFM (0.756m³/min) 2 Wire Leads
FAN AXIAL 80X25.4MM 12VDC WIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2332-ND | 8412NML |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 27 SCFM (45.89 m³/hr) | 27 SCFM (45.89 m³/hr) |
| Maximum Sound Level | 21 dbA | 21 dbA |
| Nominal Voltage | 12 volts | 12 volts |
| Voltage Range | 12 volts |