ebm-papst Inc. DC Brushless Fans (BLDC) 8412NME

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 34.1 CFM (0.955m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 34.1 CFM (0.955m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2584-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2584-ND
DC Brushless Fans (BLDC) 381-2584-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 34.1 CFM (0.955m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 34.1 CFM (0.955m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 8123306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8123306
Axial Fans 8123306
ebm-papst 8412NME Axial Fan

ebm-papst 8412NME Axial Fan

Supplier's Site
Fan Axial 80X80X25Mm 12Vdc 341Cfm Ebm-Papst - 08AK8576 - Newark, An Avnet Company
Chicago, IL, United States
Fan Axial 80X80X25Mm 12Vdc 341Cfm Ebm-Papst
08AK8576
Fan Axial 80X80X25Mm 12Vdc 341Cfm Ebm-Papst 08AK8576
FAN AXIAL - 80X80X25MM 12VDC 341CFM

FAN AXIAL - 80X80X25MM 12VDC 341CFM

Supplier's Site
Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 59J6869 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
59J6869
Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 59J6869
AXIAL FAN, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:34.1CFM; Noise Rating:27dBA; Power Rating:1W; Rated Speed:2600rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:34.1CFM; Noise Rating:27dBA; Power Rating:1W; Rated Speed:2600rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fan;DC;Axial;12V;34.1 CFM;27 dB(A);1.0 W;2600 RPM;Ball Bearing;80x80x25mm - 70105179 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;Axial;12V;34.1 CFM;27 dB(A);1.0 W;2600 RPM;Ball Bearing;80x80x25mm
70105179
Fan;DC;Axial;12V;34.1 CFM;27 dB(A);1.0 W;2600 RPM;Ball Bearing;80x80x25mm 70105179
Fan;DC;Axial;12V;34. 1 CFM;27 dB(A);1.0 W;2600 RPM;Ball Bearing;80x80x25mm

Fan;DC;Axial;12V;34.1 CFM;27 dB(A);1.0 W;2600 RPM;Ball Bearing;80x80x25mm

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8412NME - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8412NME
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8412NME
FAN AXIAL 80X25.4MM 12VDC WIRE

FAN AXIAL 80X25.4MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8412NME
DC Fans 8412NME
DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 34.1CFM, 27dBA, 1W, 2600RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 34.1CFM, 27dBA, 1W, 2600RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2584-ND 8123306 08AK8576 59J6869 70105179 8412NME 8412NME
Product Name DC Brushless Fans (BLDC) Axial Fans Fan Axial 80X80X25Mm 12Vdc 341Cfm Ebm-Papst Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fan;DC;Axial;12V;34.1 CFM;27 dB(A);1.0 W;2600 RPM;Ball Bearing;80x80x25mm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 34.1 SCFM (57.96 m³/hr) 34.12 SCFM (58 m³/hr) 34.1 SCFM (57.96 m³/hr) 34.1 SCFM (57.96 m³/hr)
Maximum Sound Level 27 dbA 27 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details