ebm-papst Inc. DC Brushless Fans (BLDC) 8412NM

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 34.0 CFM (0.952m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 34.0 CFM (0.952m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2333-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2333-ND
DC Brushless Fans (BLDC) 381-2333-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 34.0 CFM (0.952m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 34.0 CFM (0.952m³/min) 2 Wire Leads

Buy Now Datasheet
Fan, Axial; 80 mm; 25 mm; 12 VDC; 34.1 CFM; 27 dBA; Leadwire; Ball; 2600 1/min - 70104783 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Axial; 80 mm; 25 mm; 12 VDC; 34.1 CFM; 27 dBA; Leadwire; Ball; 2600 1/min
70104783
Fan, Axial; 80 mm; 25 mm; 12 VDC; 34.1 CFM; 27 dBA; Leadwire; Ball; 2600 1/min 70104783
Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated external rotor DC motor, with electronic protection against blocking and reverse polarity. Air exhaust over struts. Counterclockwise rotation viewed from rotor. Electrical connection via two leads AWG 24, TR 64, 310 mm (12.2 in.). Mass: 5 Oz. (141 g).

Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated external rotor DC motor, with electronic protection against blocking and reverse polarity. Air exhaust over struts. Counterclockwise rotation viewed from rotor. Electrical connection via two leads AWG 24, TR 64, 310 mm (12.2 in.). Mass: 5 Oz. (141 g).

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8412NM - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8412NM
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8412NM
FAN AXIAL 80X25.4MM 12VDC WIRE

FAN AXIAL 80X25.4MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2333-ND 70104783 8412NM
Product Name DC Brushless Fans (BLDC) Fan, Axial; 80 mm; 25 mm; 12 VDC; 34.1 CFM; 27 dBA; Leadwire; Ball; 2600 1/min Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 34 SCFM (57.79 m³/hr) 34.1 SCFM (57.96 m³/hr) 34 SCFM (57.79 m³/hr)
Maximum Sound Level 27 dbA 27 dbA 27 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Supply Voltage Vdc Finder - 92X8676 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details
Backward Curved Fan - UNO675004D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5500 SCFM (9348 m³/hr)
Maximum Sound Level 84 dbA
View Details