ebm-papst Inc. Axial Fans 8412NLE

Description
ebm-papst 8412NLE Axial Fan
Request a Quote Datasheet
Description
ebm-papst 8412NLE Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 581559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
581559
Axial Fans 581559
ebm-papst 8412NLE Axial Fan

ebm-papst 8412NLE Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2500-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2500-ND
DC Brushless Fans (BLDC) 381-2500-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 19.4 CFM (0.543m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 19.4 CFM (0.543m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8412NLE - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8412NLE
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8412NLE
FAN AXIAL 80X25.4MM 12VDC WIRE

FAN AXIAL 80X25.4MM 12VDC WIRE

Supplier's Site
Axial Fan, 80Mm, 12Vdc, 19.4Cfm, 17Dba; Supply Voltage Vdc Ebm-Papst - 11J7571 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 19.4Cfm, 17Dba; Supply Voltage Vdc Ebm-Papst
11J7571
Axial Fan, 80Mm, 12Vdc, 19.4Cfm, 17Dba; Supply Voltage Vdc Ebm-Papst 11J7571
AXIAL FAN, 80MM, 12VDC, 19.4CFM, 17DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.4CFM; Noise Rating:17dBA; Power Rating:300mW RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 19.4CFM, 17DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.4CFM; Noise Rating:17dBA; Power Rating:300mW RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
8412NLE
DC Fans 8412NLE
DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 19.4CFM, 0.3W, 1500RPM, 17dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 19.4CFM, 0.3W, 1500RPM, 17dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 581559 381-2500-ND 8412NLE 11J7571 8412NLE
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 80Mm, 12Vdc, 19.4Cfm, 17Dba; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.41 SCFM (33 m³/hr) 19.4 SCFM (32.97 m³/hr) 19.4 SCFM (32.97 m³/hr) 19.4 SCFM (32.97 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC Brushless DC
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 1759829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1580 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater, 13W, Ac/dc 120-240 V, 60Mm, Cable 340Mm Stego - 71Y7466 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details