ebm-papst Inc. DC Brushless Fans (BLDC) 8412NH

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 46.5 CFM (1.30m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 46.5 CFM (1.30m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2335-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2335-ND
DC Brushless Fans (BLDC) 381-2335-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 46.5 CFM (1.30m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 46.5 CFM (1.30m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 4577453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
4577453
Axial Fans 4577453
ebm-papst 8412NH Axial Fan

ebm-papst 8412NH Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8412NH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8412NH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8412NH
FAN AXIAL 80X25.4MM 12VDC WIRE

FAN AXIAL 80X25.4MM 12VDC WIRE

Supplier's Site
DC Brushless Fans (BLDC) - 8412NH - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
8412NH
DC Brushless Fans (BLDC) 8412NH
FAN AXIAL 80X25.4MM 12VDC WIRE

FAN AXIAL 80X25.4MM 12VDC WIRE

Supplier's Site Datasheet
Fan; 80 mm x 80 mm; 25 mm; 12 VDC; 46.5CFM; 37 dBA; Ball; 3600 RPM; 2.2 W - 70104754 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 80 mm x 80 mm; 25 mm; 12 VDC; 46.5CFM; 37 dBA; Ball; 3600 RPM; 2.2 W
70104754
Fan; 80 mm x 80 mm; 25 mm; 12 VDC; 46.5CFM; 37 dBA; Ball; 3600 RPM; 2.2 W 70104754
Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated external rotor DC motor, with electronic protection against blocking and reverse polarity. Air exhaust over struts. Counterclockwise rotation viewed from rotor. Electrical connection via two leads AWG 24, TR 64, 310 mm (12.2 in.). Mass: 5 Oz. (141 g).

Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated external rotor DC motor, with electronic protection against blocking and reverse polarity. Air exhaust over struts. Counterclockwise rotation viewed from rotor. Electrical connection via two leads AWG 24, TR 64, 310 mm (12.2 in.). Mass: 5 Oz. (141 g).

Supplier's Site
Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 94B1788 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
94B1788
Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 94B1788
AXIAL FAN, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:46.5CFM; Noise Rating:37dBA; Power Rating:2.2W; Rated Speed:3600rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:46.5CFM; Noise Rating:37dBA; Power Rating:2.2W; Rated Speed:3600rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8412NH
DC Fans 8412NH
DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 46.5CFM, 2.2W, 3600RPM, 37dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 46.5CFM, 2.2W, 3600RPM, 37dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2335-ND 4577453 8412NH 8412NH 70104754 94B1788 8412NH
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Brushless Fans (BLDC) Fan; 80 mm x 80 mm; 25 mm; 12 VDC; 46.5CFM; 37 dBA; Ball; 3600 RPM; 2.2 W Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 46.5 SCFM (79.04 m³/hr) 46.48 SCFM (79 m³/hr) 46.5 SCFM (79.04 m³/hr) 46.5 SCFM (79.04 m³/hr) 46.5 SCFM (79.04 m³/hr) 46.5 SCFM (79.04 m³/hr)
Maximum Sound Level 37 dbA 37 dbA 37 dbA 37 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-45300(B) - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6400 SCFM (10878 m³/hr)
Maximum Sound Level 94 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Type 7F.20 - Filter Fan - 7F2081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details