ebm-papst 8412NH-217 DC Axial Fans
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 46.5 CFM (1.30m³/min) 2 Wire Leads
FAN AXIAL 80X25.4MM 12VDC WIRE
DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 46.5CFM, 2.4W, 3600RPM, 37dBA, Ball Bearing
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 561018 | 381-3336-ND | 8412NH-217 | 8412NH-217 |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 45.89 SCFM (78 m³/hr) | 46.5 SCFM (79.04 m³/hr) | 46.5 SCFM (79.04 m³/hr) | |
| Maximum Sound Level | 37 dbA | 32 dbA | 32 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts | |
| Running Current | 0.2700 amps |