Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sintec 21.0 CFM (0.588m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, max. 2W, max. 34.1CFM, max. 26dBA, max. 2600RPM, Ball Bearing, Leadwires
FAN AXIAL 80X25.4MM 12VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3014-ND | 8412NGMI | 8412NGMI |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 21 SCFM (35.69 m³/hr) | 21 SCFM (35.69 m³/hr) | |
| Maximum Sound Level | 13 dbA | 13 dbA | |
| Nominal Voltage | 12 volts | 12 volts | |
| Voltage Range | 12 volts |