ebm-papst Inc. DC Brushless Fans (BLDC) 8412NGLV

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sintec 19.4 CFM (0.543m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sintec 19.4 CFM (0.543m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2499-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2499-ND
DC Brushless Fans (BLDC) 381-2499-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sintec 19.4 CFM (0.543m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sintec 19.4 CFM (0.543m³/min) 3 Wire Leads

Buy Now Datasheet
Dc Fan, Axial, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 20C8230 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
20C8230
Dc Fan, Axial, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 20C8230
DC FAN, AXIAL, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:19.4CFM; Noise Rating:12dBA; Power Rating:1.1W; Rated Speed:1500rpm RoHS Compliant: Yes

DC FAN, AXIAL, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:19.4CFM; Noise Rating:12dBA; Power Rating:1.1W; Rated Speed:1500rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8412NGLV - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8412NGLV
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8412NGLV
FAN AXIAL 80X25.4MM 12VDC WIRE

FAN AXIAL 80X25.4MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2499-ND 20C8230 8412NGLV
Product Name DC Brushless Fans (BLDC) Dc Fan, Axial, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.4 SCFM (32.97 m³/hr) 19.4 SCFM (32.97 m³/hr) 19.4 SCFM (32.97 m³/hr)
Maximum Sound Level 12 dbA 12 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.71 SCFM (4.6 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details