From ebm-papst, these DC Compact Fan Kits are a quick and efficient way to address ventilation needs. The fan kits incorporate a range of DC fans, and are supplied with a power lead and speed controller as standard. Each kit will also include either a finger guard or an air filter, see below. Part numbers ending with KR0 Inch include a wire guard. Part numbers ending with KR1 Inch include an air filter. These 12 and 24 Vdc fans are protected to IP20, and can operate at either 50 or 60Hz. The filer pads for these units can be changed without switching off the fan.
Kit Contents = 8412NG Axial Fan, Fan Controller, Fan Filter
Air Flow = 69m³/h
Fan Speed = 3100rpm
Supply Voltage = 8 - 15 V dc
AC or DC Operation = DC
Bearing Type = Sleeve
Dimensions = 80 x 80 x 25mm
Power Consumption = 2W
Noise Level = 32dB(A)
Height = 80mm
RS Components, Ltd. | |
---|---|
Product Category | Electronic Cooling Fans |
Product Number | 7983542 |
Application | Industrial/Commercial Fans and Blowers |
Maximum Air Flow | 40.59 SCFM (69 m³/hr) |
Maximum Sound Level | 32 dbA |
Nominal Voltage | 8 to 15 volts |