ebm-papst Inc. DC Brushless Fans (BLDC) 8412N

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.6 CFM (1.14m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.6 CFM (1.14m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3012-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3012-ND
DC Brushless Fans (BLDC) 381-3012-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.6 CFM (1.14m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 40.6 CFM (1.14m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 1018838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
1018838
Axial Fans 1018838
ebm-papst 8412N Axial Fan

ebm-papst 8412N Axial Fan

Supplier's Site
Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 88K2750 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
88K2750
Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 88K2750
AXIAL FAN, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40.6CFM; Noise Rating:32dBA; Power Rating:2W; Rated Speed:3100rpm; Depth:25mm RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40.6CFM; Noise Rating:32dBA; Power Rating:2W; Rated Speed:3100rpm; Depth:25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8412N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8412N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8412N
FAN AXIAL 80X25.4MM 12VDC WIRE

FAN AXIAL 80X25.4MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8412N
DC Fans 8412N
DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 40.6CFM, 2W, 3100RPM, 32dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 40.6CFM, 2W, 3100RPM, 32dBA, Ball Bearing

Buy Now Datasheet
Fan, 80x25mm, 12VDC, 41CFM - 70104897 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, 80x25mm, 12VDC, 41CFM
70104897
Fan, 80x25mm, 12VDC, 41CFM 70104897
Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated external rotor DC motor, with electronic protection against blocking and reverse polarity. Air exhaust over struts. Counterclockwise rotation viewed from rotor. Electrical connection via two leads AWG 24, TR 64, 310 mm (12.2 in.). Mass: 5 Oz. (141 g).

Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated external rotor DC motor, with electronic protection against blocking and reverse polarity. Air exhaust over struts. Counterclockwise rotation viewed from rotor. Electrical connection via two leads AWG 24, TR 64, 310 mm (12.2 in.). Mass: 5 Oz. (141 g).

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3012-ND 1018838 88K2750 8412N 8412N 70104897
Product Name DC Brushless Fans (BLDC) Axial Fans Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Fan, 80x25mm, 12VDC, 41CFM
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.6 SCFM (69.01 m³/hr) 40.59 SCFM (69 m³/hr) 40.6 SCFM (69.01 m³/hr) 40.6 SCFM (69.01 m³/hr) 40.6 SCFM (69.01 m³/hr)
Maximum Sound Level 32 dbA 32 dbA 32 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.22 SCFM (138 m³/hr)
Maximum Sound Level 48 dbA
View Details
Type 7F.30 - Filter fan - 7F3081205700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
Axial Fan - 121DW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 254 SCFM (432 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details