ebm-papst Inc. DC Brushless Fans (BLDC) 8412N/2H

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 46.5 CFM (1.30m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 46.5 CFM (1.30m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3334-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3334-ND
DC Brushless Fans (BLDC) 381-3334-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 46.5 CFM (1.30m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 46.5 CFM (1.30m³/min) 3 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
8412N/2H
DC Fans 8412N/2H
DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 46.5CFM, 37dBA, 2.2W, 3600RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 46.5CFM, 37dBA, 2.2W, 3600RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8412N/2H - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8412N/2H
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8412N/2H
FAN AXIAL 80X25.4MM 12VDC WIRE

FAN AXIAL 80X25.4MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3334-ND 8412N/2H 8412N/2H
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 46.5 SCFM (79.04 m³/hr) 46.5 SCFM (79.04 m³/hr)
Maximum Sound Level 37 dbA 37 dbA
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details
Type 7F.20 - Filter Fan - 7F2081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Axial Fan - 298DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 95.1 SCFM (162 m³/hr)
Maximum Sound Level 43 dbA
View Details