ebm-papst Inc. DC Brushless Fans (BLDC) 8412N/2GHP

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sintec 37.7 CFM (1.06m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sintec 37.7 CFM (1.06m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3333-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3333-ND
DC Brushless Fans (BLDC) 381-3333-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sintec 37.7 CFM (1.06m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sintec 37.7 CFM (1.06m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fans - 7496950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7496950
Axial Fans 7496950
ebm-papst 8412N/2GHP Axial Fan

ebm-papst 8412N/2GHP Axial Fan

Supplier's Site
EBM MISC - 8412N/2GHP - Galco Industrial Electronics
Madison Heights, MI, United States
EBM MISC
8412N/2GHP
EBM MISC 8412N/2GHP
FAN

FAN

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8412N/2GHP - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8412N/2GHP
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8412N/2GHP
FAN AXIAL 80X25MM 12VDC WIRE

FAN AXIAL 80X25MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8412N/2GHP
DC Fans 8412N/2GHP
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Galco Industrial Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3333-ND 7496950 8412N/2GHP 8412N/2GHP 8412N/2GHP
Product Name DC Brushless Fans (BLDC) Axial Fans EBM MISC Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.7 SCFM (64.08 m³/hr) 45.89 SCFM (78 m³/hr) 37.7 SCFM (64.08 m³/hr)
Maximum Static Pressure 0.1600 in H2O (0.2989 Torr)
Maximum Sound Level 35 dbA 35 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.77 SCFM (11.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Nominal Rated Voltage Ac Finder - 92X8666 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 120 volts
View Details
6026-7 Series 8.74 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Y48BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7551 to ? in H2O (1.41 to ? Torr)
Maximum Sound Level 51.1 dbA
View Details