ebm-papst Inc. DC Brushless Fans (BLDC) 8412N/2GH

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sintec 47.0 CFM (1.32m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sintec 47.0 CFM (1.32m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3332-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3332-ND
DC Brushless Fans (BLDC) 381-3332-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sintec 47.0 CFM (1.32m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sintec 47.0 CFM (1.32m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fans - 482124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
482124
Axial Fans 482124
ebm-papst 8412N/2GH Axial Fan

ebm-papst 8412N/2GH Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8412N/2GH
DC Fans 8412N/2GH
DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 46.5CFM, 2.8W, 37dBA, 3600RPM, Sleeve Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 46.5CFM, 2.8W, 37dBA, 3600RPM, Sleeve Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
8412N/2Gh Ebm-Papst - 08AK8574 - Newark, An Avnet Company
Chicago, IL, United States
8412N/2Gh Ebm-Papst
08AK8574
8412N/2Gh Ebm-Papst 08AK8574
8412N/2GH

8412N/2GH

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8412N/2GH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8412N/2GH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8412N/2GH
FAN AXIAL 80X25.4MM 12VDC WIRE

FAN AXIAL 80X25.4MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3332-ND 482124 8412N/2GH 08AK8574 8412N/2GH
Product Name DC Brushless Fans (BLDC) Axial Fans DC Fans 8412N/2Gh Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 47 SCFM (79.89 m³/hr) 46.48 SCFM (79 m³/hr) 47 SCFM (79.89 m³/hr)
Maximum Sound Level 26 dbA 26 dbA
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RHA30000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - N88-56008 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8500 SCFM (14448 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details