ebm-papst Inc. DC Brushless Fans (BLDC) 8412N/2G

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sintec 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sintec 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3163-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3163-ND
DC Brushless Fans (BLDC) 381-3163-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sintec 3 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sintec 3 Wire Leads

Buy Now Datasheet
Axial Fans - 2991453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2991453
Axial Fans 2991453
ebm-papst 8412N/2G Axial Fan

ebm-papst 8412N/2G Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8412N/2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8412N/2G
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8412N/2G
FAN AXIAL 80X25.4MM 12VDC WIRE

FAN AXIAL 80X25.4MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8412N/2G
DC Fans 8412N/2G
DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 40.6CFM, 32dBA, 2W, 3100RPM, Sleeve Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 40.6CFM, 32dBA, 2W, 3100RPM, Sleeve Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3163-ND 2991453 8412N/2G 8412N/2G
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Sound Level 32 dbA 32 dbA
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Blower/Fan Type Tube Axial Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

4028-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028M24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level 39.19 dbA
View Details
Type 7F.20 - Filter Fan - 7F2082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Backward Curved Fan - N86-40007 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2445 SCFM (4156 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details