Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:39.43CFM; Noise Rating:43dBA; Power Rating:4.3W; Rated Speed:4200rpm; Current Rating:-; IP Rating:IP20RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 29AC1551 |
| Product Name | Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 39.43 SCFM (67.02 m³/hr) |
| Nominal Voltage | 48 volts |