Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 47.1 CFM (1.32m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 80x80x32mm, 48VDC, 47.1CFM, 48dBA, 5.8W, 5000RPM, Ball Bearing
FAN AXIAL 80X32MM 48VDC WIRE
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3329-ND | 4577481 | 8318H | 8318H |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 47.1 SCFM (80.06 m³/hr) | 47.07 SCFM (80 m³/hr) | 47.1 SCFM (80.06 m³/hr) | |
| Maximum Sound Level | 48 dbA | 48 dbA | ||
| Nominal Voltage | 48 volts | 48 volts | ||
| Voltage Range | 48 volts |