ebm-papst Inc. Axial Compact DC Fans 8318

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 8318 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
8318
Axial Compact DC Fans 8318
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
DC Brushless Fans (BLDC) - 381-1077-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1077-ND
DC Brushless Fans (BLDC) 381-1077-ND
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 31.8 CFM (0.890m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 31.8 CFM (0.890m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 482326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
482326
Axial Fans 482326
ebm-papst 8318 Axial Fan

ebm-papst 8318 Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8318 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8318
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8318
FAN AXIAL 80X32MM 48VDC WIRE

FAN AXIAL 80X32MM 48VDC WIRE

Supplier's Site
Axial Fan, 80Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 86K9933 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
86K9933
Axial Fan, 80Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 86K9933
AXIAL FAN, 80MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.8CFM; Noise Rating:36dBA; Power Rating:2.6W; Rated Speed:3300rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.8CFM; Noise Rating:36dBA; Power Rating:2.6W; Rated Speed:3300rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fan;DC;48V;54 CFM;2.6 W;3300 RPM;36 dB(A);Ball;80x80x32mm - 70105166 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;48V;54 CFM;2.6 W;3300 RPM;36 dB(A);Ball;80x80x32mm
70105166
Fan;DC;48V;54 CFM;2.6 W;3300 RPM;36 dB(A);Ball;80x80x32mm 70105166
Fan;DC;48V;54 CFM;2.6 W;3300 RPM;36 dB(A);Ball;80x80x32m m

Fan;DC;48V;54 CFM;2.6 W;3300 RPM;36 dB(A);Ball;80x80x32mm

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8318
DC Fans 8318
DC Fans DC Tubeaxial Fan, 80x80x32mm, 48VDC, 31.8CFM, 2.6W, 3300RPM, 36dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x32mm, 48VDC, 31.8CFM, 2.6W, 3300RPM, 36dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc. DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8318 381-1077-ND 482326 8318 86K9933 70105166 8318
Product Name Axial Compact DC Fans DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 80Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst Fan;DC;48V;54 CFM;2.6 W;3300 RPM;36 dB(A);Ball;80x80x32mm DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.8 SCFM (54.05 m³/hr) 31.8 SCFM (54.05 m³/hr) 31.77 SCFM (54 m³/hr) 31.8 SCFM (54.05 m³/hr) 31.8 SCFM (54.05 m³/hr)
Maximum Sound Level 36 dbA 36 dbA 36 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts
Voltage Range 36 to 56 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RHA30000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6025-5 Series 2.02 Watt (W) Power Brushless DC Axial Fan - D6025M48BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level 32.3 dbA
View Details
Axial Fan - 121VY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 218 SCFM (371 m³/hr)
Maximum Static Pressure 0.9400 in H2O (1.76 Torr)
View Details