| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-8315100286-ND | 140051 |
| Product Name | AC Fans | Axial Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 54.3 SCFM (92.3 m³/hr) | 54.13 SCFM (92 m³/hr) |
| Maximum Static Pressure | 0.6220 in H2O (1.16 Torr) | |
| Maximum Sound Level | 44 dbA | |
| Nominal Voltage | 115 to 230 volts | 240 volts |