ebm-papst Inc.
Axial Fans
8315100283
Description
EC axial fan, 92 mm size
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
EC axial fan, 92 mm size
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
562970 |
381-8315100283-ND |
|
Product Name
|
Axial Fans |
AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Industrial/Commercial Fans and Blowers
|
|
Blower/Fan Type
|
Axial Fan
|
Tube Axial
|
|
Maximum Air Flow
|
|
54 SCFM (91.79 m³/hr)
|
|
Maximum Static Pressure
|
|
0.6220 in H2O (1.16 Torr)
|
|
Maximum Sound Level
|
|
44 dbA
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
400 volts
Nominal Power
110 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.9 SCFM (100 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.4 SCFM (15.98 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details