ebm-papst Inc.
AC Fans
8315100281
Description
AXIACI92R 230VAC 92X38MM
Request a Quote
Email Supplier
Datasheet
Description
AXIACI92R 230VAC 92X38MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
381-8315100281-ND |
|
Product Name
|
AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
28.2 SCFM (47.93 m³/hr)
|
|
Maximum Static Pressure
|
0.1890 in H2O (0.3531 Torr)
|
|
Maximum Sound Level
|
31 dbA
|
|
Nominal Voltage
|
115 to 230 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8400 SCFM (14278 m³/hr)
Maximum Sound Level
84 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4.49 SCFM (7.63 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1.82 SCFM (3.1 m³/hr)
Blower/Fan Type
Axial Fan
View Details