AXIACI120R 115/230VAC 120X38MM
ebm-papst AxiACi120-00206 Axial Fan
ebm-papst AA120-00206 100-240 R 3.300
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-8315100206-ND | 2643406 | 2530245 |
| Product Name | AC Fans | Axial Fans | Axial Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 101 SCFM (172 m³/hr) | 81.19 SCFM (138 m³/hr) | 101 SCFM (172 m³/hr) |
| Maximum Static Pressure | 0.3690 in H2O (0.6894 Torr) | ||
| Maximum Sound Level | 42 dbA | ||
| Nominal Voltage | 115 to 230 volts | 115 to 230 volts | 100 to 240 volts |