ebm-papst Inc. DC Brushless Fans (BLDC) 8315100144

Description
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 203.0 CFM (5.68m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 203.0 CFM (5.68m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-8315100144-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-8315100144-ND
DC Brushless Fans (BLDC) 381-8315100144-ND
Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 203.0 CFM (5.68m³/min) 4 Wire Leads

Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 203.0 CFM (5.68m³/min) 4 Wire Leads

Buy Now Datasheet
Dc Axial Fan, 120Mm, 203Cfm, 48V; Supply Voltage Vdc Ebm-Papst - 49AJ4784 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 120Mm, 203Cfm, 48V; Supply Voltage Vdc Ebm-Papst
49AJ4784
Dc Axial Fan, 120Mm, 203Cfm, 48V; Supply Voltage Vdc Ebm-Papst 49AJ4784
DC AXIAL FAN, 120MM, 203CFM, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38.15mm; Bearing Type:Ball Bearing; Air Flow - CFM:203CFM; Noise Rating:59dBA; Power Rating:30W; Current Rating:- RoHS Compliant: Yes

DC AXIAL FAN, 120MM, 203CFM, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38.15mm; Bearing Type:Ball Bearing; Air Flow - CFM:203CFM; Noise Rating:59dBA; Power Rating:30W; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-8315100144-ND 49AJ4784
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, 120Mm, 203Cfm, 48V; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr) 203 SCFM (345 m³/hr)
Maximum Sound Level 59 dbA
Nominal Voltage 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 150W Rohs Compliant Stego - 70M7862 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details