ebm-papst Inc. DC Brushless Fans (BLDC) 8315100143

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 203.0 CFM (5.68m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 203.0 CFM (5.68m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-8315100143-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-8315100143-ND
DC Brushless Fans (BLDC) 381-8315100143-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 203.0 CFM (5.68m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 203.0 CFM (5.68m³/min) 4 Wire Leads

Buy Now Datasheet
Dc Axial Fan, 120Mm, 203Cfm, 12V; Supply Voltage Vdc Ebm-Papst - 49AJ4783 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 120Mm, 203Cfm, 12V; Supply Voltage Vdc Ebm-Papst
49AJ4783
Dc Axial Fan, 120Mm, 203Cfm, 12V; Supply Voltage Vdc Ebm-Papst 49AJ4783
DC AXIAL FAN, 120MM, 203CFM, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38.15mm; Bearing Type:Ball Bearing; Air Flow - CFM:203CFM; Noise Rating:59dBA; Power Rating:30W; Current Rating:- RoHS Compliant: Yes

DC AXIAL FAN, 120MM, 203CFM, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38.15mm; Bearing Type:Ball Bearing; Air Flow - CFM:203CFM; Noise Rating:59dBA; Power Rating:30W; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-8315100143-ND 49AJ4783
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, 120Mm, 203Cfm, 12V; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr) 203 SCFM (345 m³/hr)
Maximum Sound Level 59 dbA
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01800.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
2 suppliers
Ac Receptacles Qualtek Electronics - 17B7255 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Electrical - Climate Control - Filtered Fans - PFF10000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
7025-7 Series 0.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0866 to ? in H2O (0.1618 to ? Torr)
Maximum Sound Level 26 dbA
View Details