ebm-papst Inc. DC Brushless Fans (BLDC) 8315100142

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 203.0 CFM (5.68m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 203.0 CFM (5.68m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-8315100142-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-8315100142-ND
DC Brushless Fans (BLDC) 381-8315100142-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 203.0 CFM (5.68m³/min) 4 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 203.0 CFM (5.68m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fans - 2388845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2388845
Axial Fans 2388845
ebm-papst AF120-00142 24V P/2 6.500

ebm-papst AF120-00142 24V P/2 6.500

Supplier's Site
Dc Axial Fan, 120Mm, 203Cfm, 24V; Supply Voltage Vdc Ebm-Papst - 49AJ4782 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 120Mm, 203Cfm, 24V; Supply Voltage Vdc Ebm-Papst
49AJ4782
Dc Axial Fan, 120Mm, 203Cfm, 24V; Supply Voltage Vdc Ebm-Papst 49AJ4782
DC AXIAL FAN, 120MM, 203CFM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38.15mm; Bearing Type:Ball Bearing; Air Flow - CFM:203CFM; Noise Rating:59dBA; Power Rating:30W; Current Rating:- RoHS Compliant: Yes

DC AXIAL FAN, 120MM, 203CFM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38.15mm; Bearing Type:Ball Bearing; Air Flow - CFM:203CFM; Noise Rating:59dBA; Power Rating:30W; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-8315100142-ND 2388845 49AJ4782
Product Name DC Brushless Fans (BLDC) Axial Fans Dc Axial Fan, 120Mm, 203Cfm, 24V; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr) 200 SCFM (340 m³/hr) 203 SCFM (345 m³/hr)
Maximum Sound Level 59 dbA 5 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - RHA60000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1118344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 to 195 SCFM (293 to 332 m³/hr)
Nominal Voltage 115 volts
View Details