ebm-papst AF80-00138 48V P/2 13.200
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 103.0 CFM (2.88m³/min) 4 Wire Leads
DC AXIAL FAN, 80MM, 103CFM, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:103CFM; Noise Rating:71dBA; Power Rating:24W; Rated Speed:13200rpm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 2388854 | 381-8315100138-ND | 49AJ4781 |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Dc Axial Fan, 80Mm, 103Cfm, 48V; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 105 SCFM (178 m³/hr) | 103 SCFM (175 m³/hr) | 103 SCFM (175 m³/hr) |
| Maximum Sound Level | 5 dbA | 71 dbA | |
| Nominal Voltage | 48 volts | 48 volts | 48 volts |
| Running Current | 0.5200 amps |