ebm-papst Inc. DC Brushless Fans (BLDC) 8315100137

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 103.0 CFM (2.88m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 103.0 CFM (2.88m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-8315100137-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-8315100137-ND
DC Brushless Fans (BLDC) 381-8315100137-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 103.0 CFM (2.88m³/min) 4 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 103.0 CFM (2.88m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fans - 2388853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2388853
Axial Fans 2388853
ebm-papst AF80-00137 24V P/2 13.200

ebm-papst AF80-00137 24V P/2 13.200

Supplier's Site
Dc Axial Fan, 80Mm, 103Cfm, 24V; Supply Voltage Vdc Ebm-Papst - 49AJ4780 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 80Mm, 103Cfm, 24V; Supply Voltage Vdc Ebm-Papst
49AJ4780
Dc Axial Fan, 80Mm, 103Cfm, 24V; Supply Voltage Vdc Ebm-Papst 49AJ4780
DC AXIAL FAN, 80MM, 103CFM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:103CFM; Noise Rating:71dBA; Power Rating:25W; Rated Speed:13200rpm RoHS Compliant: Yes

DC AXIAL FAN, 80MM, 103CFM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:103CFM; Noise Rating:71dBA; Power Rating:25W; Rated Speed:13200rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-8315100137-ND 2388853 49AJ4780
Product Name DC Brushless Fans (BLDC) Axial Fans Dc Axial Fan, 80Mm, 103Cfm, 24V; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 103 SCFM (175 m³/hr) 105 SCFM (178 m³/hr) 103 SCFM (175 m³/hr)
Maximum Sound Level 71 dbA 5 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 2.16 Watt (W) Power Brushless DC Axial Fan - D6025H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details
AC Fans - Q564-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19 SCFM (32.29 m³/hr)
Maximum Static Pressure 0.1180 in H2O (0.2205 Torr)
View Details
3 suppliers
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details