ebm-papst Inc. Axial Fans 8315100136

Description
ebm-papst AF80-00136 12V P/2 13.200
Request a Quote Datasheet
Description
ebm-papst AF80-00136 12V P/2 13.200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 2388852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2388852
Axial Fans 2388852
ebm-papst AF80-00136 12V P/2 13.200

ebm-papst AF80-00136 12V P/2 13.200

Supplier's Site
DC Brushless Fans (BLDC) - 381-8315100136-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-8315100136-ND
DC Brushless Fans (BLDC) 381-8315100136-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 103.0 CFM (2.88m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 103.0 CFM (2.88m³/min) 4 Wire Leads

Buy Now Datasheet
Dc Axial Fan, 80Mm, 103Cfm, 12V; Supply Voltage Vdc Ebm-Papst - 49AJ4779 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 80Mm, 103Cfm, 12V; Supply Voltage Vdc Ebm-Papst
49AJ4779
Dc Axial Fan, 80Mm, 103Cfm, 12V; Supply Voltage Vdc Ebm-Papst 49AJ4779
DC AXIAL FAN, 80MM, 103CFM, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:103CFM; Noise Rating:71dBA; Power Rating:26W; Rated Speed:13200rpm RoHS Compliant: Yes

DC AXIAL FAN, 80MM, 103CFM, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:103CFM; Noise Rating:71dBA; Power Rating:26W; Rated Speed:13200rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 2388852 381-8315100136-ND 49AJ4779
Product Name Axial Fans DC Brushless Fans (BLDC) Dc Axial Fan, 80Mm, 103Cfm, 12V; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr) 103 SCFM (175 m³/hr) 103 SCFM (175 m³/hr)
Maximum Sound Level 5 dbA 71 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Running Current 2.17 amps
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PFA60000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
Axial Fans - 2557319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.22 SCFM (138 m³/hr)
Nominal Voltage 115 volts
View Details