ebm-papst Inc. DC Brushless Fans (BLDC) 8315100135

Description
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 126.5 CFM (3.54m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 126.5 CFM (3.54m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-8315100135-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-8315100135-ND
DC Brushless Fans (BLDC) 381-8315100135-ND
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 126.5 CFM (3.54m³/min) 4 Wire Leads

Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 126.5 CFM (3.54m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fans - 2388851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2388851
Axial Fans 2388851
ebm-papst AF80-00135 48V P/2 16.500

ebm-papst AF80-00135 48V P/2 16.500

Supplier's Site
Dc Axial Fan, 80Mm, 126.5Cfm, 48V; Supply Voltage Vdc Ebm-Papst - 49AJ4778 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 80Mm, 126.5Cfm, 48V; Supply Voltage Vdc Ebm-Papst
49AJ4778
Dc Axial Fan, 80Mm, 126.5Cfm, 48V; Supply Voltage Vdc Ebm-Papst 49AJ4778
DC AXIAL FAN, 80MM, 126.5CFM, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:126.5CFM; Noise Rating:76dBA; Power Rating:42W; Current Rating:- RoHS Compliant: Yes

DC AXIAL FAN, 80MM, 126.5CFM, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:126.5CFM; Noise Rating:76dBA; Power Rating:42W; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-8315100135-ND 2388851 49AJ4778
Product Name DC Brushless Fans (BLDC) Axial Fans Dc Axial Fan, 80Mm, 126.5Cfm, 48V; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 126 SCFM (215 m³/hr) 129 SCFM (220 m³/hr) 126 SCFM (215 m³/hr)
Maximum Sound Level 76 dbA 5 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA20000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F20812031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details