8315100111 -- DC CENTRIFUGAL FAN EBM-PAPST
ebm-papst Inc.
Dc Centrifugal Fan Ebm-Papst
8315100111
Description
DC Centrifugal Fan
Description
DC Centrifugal Fan
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
50AJ6940 |
|
Product Name
|
Dc Centrifugal Fan Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.9 SCFM (37.22 m³/hr)
Maximum Sound Level
50 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
400 volts
Nominal Power
110 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
51.2 SCFM (87.03 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details