ebm-papst Inc. DC Brushless Fans (BLDC) 8314L

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 19.0 CFM (0.532m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 19.0 CFM (0.532m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3008-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3008-ND
DC Brushless Fans (BLDC) 381-3008-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 19.0 CFM (0.532m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 19.0 CFM (0.532m³/min) 2 Wire Leads

Buy Now Datasheet
Fan;Tubeaxial;DC;24V;18.8 CFM;1.0W;24 dBA;Ball;Leads;80x80x32mm - 70105176 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;Tubeaxial;DC;24V;18.8 CFM;1.0W;24 dBA;Ball;Leads;80x80x32mm
70105176
Fan;Tubeaxial;DC;24V;18.8 CFM;1.0W;24 dBA;Ball;Leads;80x80x32mm 70105176
Fan;Tubeaxial;DC;24V ;18.8 CFM;1.0W;24 dBA;Ball;Leads;80x80 x32mm

Fan;Tubeaxial;DC;24V;18.8 CFM;1.0W;24 dBA;Ball;Leads;80x80x32mm

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8314L - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8314L
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8314L
FAN AXIAL 80X32MM 24VDC WIRE

FAN AXIAL 80X32MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8314L
DC Fans 8314L
DC Fans DC Tubeaxial Fan, 80x80x32mm, 24VDC, 18.8CFM, 24dBA, 1W, 2000RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x32mm, 24VDC, 18.8CFM, 24dBA, 1W, 2000RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3008-ND 70105176 8314L 8314L
Product Name DC Brushless Fans (BLDC) Fan;Tubeaxial;DC;24V;18.8 CFM;1.0W;24 dBA;Ball;Leads;80x80x32mm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 19 SCFM (32.29 m³/hr) 19 SCFM (32.29 m³/hr)
Maximum Sound Level 24 dbA 24 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 400 volts
Nominal Power 110 watts
View Details
Axial Fans - 1118322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.77 SCFM (20 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 55X4780 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details