ebm-papst Inc. Axial Fans 8314HL

Description
ebm-papst 8314HL Axial Fan
Request a Quote Datasheet
Description
ebm-papst 8314HL Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8133331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8133331
Axial Fans 8133331
ebm-papst 8314HL Axial Fan

ebm-papst 8314HL Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2497-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2497-ND
DC Brushless Fans (BLDC) 381-2497-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 39.4 CFM (1.10m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 39.4 CFM (1.10m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8314HL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8314HL
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8314HL
FAN AXIAL 80X32MM 24VDC WIRE

FAN AXIAL 80X32MM 24VDC WIRE

Supplier's Site
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 08R0714 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
08R0714
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 08R0714
AXIAL FAN, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:39.4CFM; Noise Rating:43dBA; Power Rating:1W; Rated Speed:4200rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:39.4CFM; Noise Rating:43dBA; Power Rating:1W; Rated Speed:4200rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
8314HL
DC Fans 8314HL
DC Fans DC Tubeaxial Fan, 80x80x32mm, 24VDC, 39.4CFM, 4.3W, 4200RPM, 43dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x32mm, 24VDC, 39.4CFM, 4.3W, 4200RPM, 43dBA, Ball Bearing

Buy Now Datasheet
FAN TUBEAXIAL, 80X32MM 24VDC - 70104937 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN TUBEAXIAL, 80X32MM 24VDC
70104937
FAN TUBEAXIAL, 80X32MM 24VDC 70104937
Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads, AWG 22, TR 64, 12.2" (310 mm). Features: Totally Encapsulated and Totally Sealed Fan of Fiberglass Reinforced Plastic PBTB Housing PA Impeller Electronically Commutated DC Motor Mass: 6.1 Oz. (173 g) Ball Bearing Construction

Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads, AWG 22, TR 64, 12.2" (310 mm).
Features:

  • Totally Encapsulated and Totally Sealed
  • Fan of Fiberglass Reinforced Plastic
  • PBTB Housing
  • PA Impeller
  • Electronically Commutated DC Motor
  • Mass: 6.1 Oz. (173 g)
  • Ball Bearing Construction
Supplier's Site
EBM Axial - 8314HL - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
8314HL
EBM Axial 8314HL
FAN

FAN

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8133331 381-2497-ND 8314HL 08R0714 8314HL 70104937 8314HL
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Fans FAN TUBEAXIAL, 80X32MM 24VDC EBM Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.42 SCFM (67 m³/hr) 39.4 SCFM (66.97 m³/hr) 39.4 SCFM (66.97 m³/hr) 39.4 SCFM (66.97 m³/hr) 39.4 SCFM (66.97 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan Tube Axial
Motor Type DC DC Brushless DC
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 80TV - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 150 SCFM (255 m³/hr)
Maximum Sound Level 61 dbA
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20823020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details