ebm-papst Inc. DC Brushless Fans (BLDC) 8314H

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 47.1 CFM (1.32m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 47.1 CFM (1.32m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2496-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2496-ND
DC Brushless Fans (BLDC) 381-2496-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 47.1 CFM (1.32m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 47.1 CFM (1.32m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 4577475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
4577475
Axial Fans 4577475
ebm-papst 8314H Axial Fan

ebm-papst 8314H Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8314H
DC Fans 8314H
DC Fans DC Tubeaxial Fan, 80x80x32mm, 24VDC, 47.1CFM, 6W, 5000RPM, 48dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x32mm, 24VDC, 47.1CFM, 6W, 5000RPM, 48dBA, Ball Bearing

Buy Now Datasheet
EBM Axial - 8314H - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
8314H
EBM Axial 8314H
FAN, 80MM SQ X 32MM DP 24VDC 47CFM

FAN, 80MM SQ X 32MM DP 24VDC 47CFM

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8314H - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8314H
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8314H
FAN AXIAL 80X32MM 24VDC WIRE

FAN AXIAL 80X32MM 24VDC WIRE

Supplier's Site
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 88K2196 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
88K2196
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 88K2196
AXIAL FAN, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:47.1CFM; Noise Rating:48dBA; Power Rating:6W; Rated Speed:5000rpm; Depth:32mm RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:47.1CFM; Noise Rating:48dBA; Power Rating:6W; Rated Speed:5000rpm; Depth:32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fan; 80 x 80 mm; 32 mm; 24; 47.1 CFM; 48 dBA; Ball; 20 to 20.6 VDC; 6 W - 70104777 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 80 x 80 mm; 32 mm; 24; 47.1 CFM; 48 dBA; Ball; 20 to 20.6 VDC; 6 W
70104777
Fan; 80 x 80 mm; 32 mm; 24; 47.1 CFM; 48 dBA; Ball; 20 to 20.6 VDC; 6 W 70104777
Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads, AWG 22, TR 64, 12.2" (310 mm). Features: Totally Encapsulated and Totally Sealed Fan of Fiberglass Reinforced Plastic PBTB Housing PA Impeller Electronically Commutated DC Motor Mass: 6.1 Oz. (173 g) Ball Bearing Construction

Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads, AWG 22, TR 64, 12.2" (310 mm).
Features:

  • Totally Encapsulated and Totally Sealed
  • Fan of Fiberglass Reinforced Plastic
  • PBTB Housing
  • PA Impeller
  • Electronically Commutated DC Motor
  • Mass: 6.1 Oz. (173 g)
  • Ball Bearing Construction
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Galco Industrial Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2496-ND 4577475 8314H 8314H 8314H 88K2196 70104777
Product Name DC Brushless Fans (BLDC) Axial Fans DC Fans EBM Axial Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst Fan; 80 x 80 mm; 32 mm; 24; 47.1 CFM; 48 dBA; Ball; 20 to 20.6 VDC; 6 W
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 47.1 SCFM (80.06 m³/hr) 47.07 SCFM (80 m³/hr) 47.1 SCFM (80.06 m³/hr) 47.1 SCFM (80.06 m³/hr) 47.1 SCFM (80.06 m³/hr)
Maximum Sound Level 48 dbA 48 dbA 48 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.6 SCFM (45.21 m³/hr)
Nominal Voltage 12 volts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2082305550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
4028-5 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028M12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.04 to ? in H2O (1.94 to ? Torr)
Maximum Sound Level 47.5 dbA
View Details