ebm-papst Inc. Axial Compact DC Fans 8314

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 8314 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
8314
Axial Compact DC Fans 8314
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
Axial Fans - 504899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
504899
Axial Fans 504899
ebm-papst 8314 Axial Fan

ebm-papst 8314 Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-1009-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1009-ND
DC Brushless Fans (BLDC) 381-1009-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 31.8 CFM (0.890m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 31.8 CFM (0.890m³/min) 2 Wire Leads

Buy Now Datasheet
Fan; 80 x 80 mm; 32 mm; 24; 31.8 CFM; 36 dBA; Ball; 12 to 28 VDC; 2.5 W - 70105493 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 80 x 80 mm; 32 mm; 24; 31.8 CFM; 36 dBA; Ball; 12 to 28 VDC; 2.5 W
70105493
Fan; 80 x 80 mm; 32 mm; 24; 31.8 CFM; 36 dBA; Ball; 12 to 28 VDC; 2.5 W 70105493
Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads, AWG 22, TR 64, 12.2" (310 mm). Features: Totally Encapsulated and Totally Sealed Fan of Fiberglass Reinforced Plastic PBTB Housing PA Impeller Electronically Commutated DC Motor Mass: 6.1 Oz. (173 g) Ball Bearing Construction

Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads, AWG 22, TR 64, 12.2" (310 mm).
Features:

  • Totally Encapsulated and Totally Sealed
  • Fan of Fiberglass Reinforced Plastic
  • PBTB Housing
  • PA Impeller
  • Electronically Commutated DC Motor
  • Mass: 6.1 Oz. (173 g)
  • Ball Bearing Construction
Supplier's Site
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9932 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9932
Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9932
AXIAL FAN, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.8CFM; Noise Rating:36dBA; Power Rating:2.5W; Rated Speed:3300rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.8CFM; Noise Rating:36dBA; Power Rating:2.5W; Rated Speed:3300rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8314
DC Fans 8314
DC Fans DC Tubeaxial Fan, 80x80x32mm, 24VDC, 31.8CFM, 2.7W, 3300RPM, 36dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x32mm, 24VDC, 31.8CFM, 2.7W, 3300RPM, 36dBA, Ball Bearing

Buy Now Datasheet
EBM Axial - 8314 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
8314
EBM Axial 8314
FAN, 80MM SQ X 32MM DP 24VDC 32CFM

FAN, 80MM SQ X 32MM DP 24VDC 32CFM

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8314 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8314
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8314
FAN AXIAL 80X32MM 24VDC WIRE

FAN AXIAL 80X32MM 24VDC WIRE

Supplier's Site

Technical Specifications

  ebm-papst Inc. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8314 504899 381-1009-ND 70105493 86K9932 8314 8314 8314
Product Name Axial Compact DC Fans Axial Fans DC Brushless Fans (BLDC) Fan; 80 x 80 mm; 32 mm; 24; 31.8 CFM; 36 dBA; Ball; 12 to 28 VDC; 2.5 W Axial Fan, 80Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Fans EBM Axial Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.8 SCFM (54.05 m³/hr) 31.77 SCFM (54 m³/hr) 31.8 SCFM (54.05 m³/hr) 31.8 SCFM (54.05 m³/hr) 31.8 SCFM (54.05 m³/hr) 31.8 SCFM (54.05 m³/hr)
Maximum Sound Level 36 dbA 36 dbA 36 dbA 36 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Voltage Range 12 to 31.5 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fans - 1444131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 92.96 SCFM (158 m³/hr)
Blower/Fan Type Axial Fan
View Details