ebm-papst Inc. DC Brushless Fans (BLDC) 8314/2H

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 47.1 CFM (1.32m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 47.1 CFM (1.32m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3327-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3327-ND
DC Brushless Fans (BLDC) 381-3327-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 47.1 CFM (1.32m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 47.1 CFM (1.32m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 24Vdc, 80M3/h, 48Dba; Supply Voltage Vdc Ebm-Papst - 48M6813 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 80M3/h, 48Dba; Supply Voltage Vdc Ebm-Papst
48M6813
Axial Fan, 80Mm, 24Vdc, 80M3/h, 48Dba; Supply Voltage Vdc Ebm-Papst 48M6813
AXIAL FAN, 80MM, 24VDC, 80M3/H, 48DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:48dBA; Power Rating:6kVA; Rated Speed:5000rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 80M3/H, 48DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:48dBA; Power Rating:6kVA; Rated Speed:5000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8314/2H - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8314/2H
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8314/2H
FAN AXIAL 80X32MM 24VDC WIRE

FAN AXIAL 80X32MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8314/2H
DC Fans 8314/2H
DC Fans DC Tubeaxial Fan, 80x80x32mm, 24VDC, 47.1CFM, 6W, 5000RPM, 48dBA, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 80x80x32mm, 24VDC, 47.1CFM, 6W, 5000RPM, 48dBA, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3327-ND 48M6813 8314/2H 8314/2H
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 24Vdc, 80M3/h, 48Dba; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 47.1 SCFM (80.06 m³/hr) 47.1 SCFM (80.06 m³/hr)
Maximum Sound Level 48 dbA 48 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T12BKSL4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 400 volts
Nominal Power 110 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N86-28003 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1500 SCFM (2550 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-04020DSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.8 SCFM (14.96 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
View Details
3 suppliers