ebm-papst Inc. Axial Fans 8312M

Description
ebm-papst 8312M Axial Fan
Request a Quote Datasheet
Description
ebm-papst 8312M Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8260878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8260878
Axial Fans 8260878
ebm-papst 8312M Axial Fan

ebm-papst 8312M Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-1048-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1048-ND
DC Brushless Fans (BLDC) 381-1048-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 28.3 CFM (0.792m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 28.3 CFM (0.792m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9931 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9931
Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9931
AXIAL FAN, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:28CFM; Noise Rating:34dBA; Power Rating:1.8W; Rated Speed:3000rpm; Depth:32mm RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:28CFM; Noise Rating:34dBA; Power Rating:1.8W; Rated Speed:3000rpm; Depth:32mm RoHS Compliant: Yes

Supplier's Site
Dc Fan, Axial Construction, 12V, 2.2W Ebm-Papst - 08AK8570 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial Construction, 12V, 2.2W Ebm-Papst
08AK8570
Dc Fan, Axial Construction, 12V, 2.2W Ebm-Papst 08AK8570
DC FAN, AXIAL CONSTRUCTION, 12V, 2.2W

DC FAN, AXIAL CONSTRUCTION, 12V, 2.2W

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8312M - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8312M
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8312M
FAN AXIAL 80X32MM 12VDC WIRE

FAN AXIAL 80X32MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8312M
DC Fans 8312M
DC Fans DC Tubeaxial Fan, 80x80x32mm, 12VDC, 28.3CFM, 34dBA, 2.2W, 3000RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x32mm, 12VDC, 28.3CFM, 34dBA, 2.2W, 3000RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8260878 381-1048-ND 86K9931 08AK8570 8312M 8312M
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Dc Fan, Axial Construction, 12V, 2.2W Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 28.24 SCFM (48 m³/hr) 28.3 SCFM (48.1 m³/hr) 28 SCFM (47.59 m³/hr) 28.3 SCFM (48.1 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PTF61000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 170 watts
View Details
Axial Fans - 2303033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 50 dbA
View Details
Fan Heater Hgl 046, 48 Vdc, 400W Rohs Compliant Stego - 70M7820 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details