Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 39.4 CFM (1.10m³/min) 2 Wire Leads
AXIAL FAN, 80MM, 12VDC, 39.4CFM, 43DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:39.4CFM; Noise Rating:43dBA; Power Rating:4W; Current Rating:-RoHS Compliant: Yes
DC Fans DC Tubeaxial Fan, 80x80x32mm, 12VDC, 39.4CFM, 43dBA, 4W, 4200RPM, Ball Bearing, IP68
FAN AXIAL 80X32MM 12VDC WIRE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2763-ND | 40Y1563 | 8312HLU | 8312HLU |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 80Mm, 12Vdc, 39.4Cfm, 43Dba; Supply Voltage Vdc Ebm-Papst | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 39.4 SCFM (66.97 m³/hr) | 39.4 SCFM (66.97 m³/hr) | 39.4 SCFM (66.97 m³/hr) | |
| Maximum Sound Level | 43 dbA | 43 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | |
| Voltage Range | 12 volts |