ebm-papst Inc. DC Brushless Fans (BLDC) 8312HL

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 39.4 CFM (1.10m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 39.4 CFM (1.10m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1133-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1133-ND
DC Brushless Fans (BLDC) 381-1133-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 39.4 CFM (1.10m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 39.4 CFM (1.10m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 8260869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8260869
Axial Fans 8260869
ebm-papst 8312HL Axial Fan

ebm-papst 8312HL Axial Fan

Supplier's Site
Fan, Tubeaxial; 3.15 in. x 3.15 in.; 1.26 in.; 12 VDC; 39.4 CFM; 43 dBA; Lead - 70104811 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Tubeaxial; 3.15 in. x 3.15 in.; 1.26 in.; 12 VDC; 39.4 CFM; 43 dBA; Lead
70104811
Fan, Tubeaxial; 3.15 in. x 3.15 in.; 1.26 in.; 12 VDC; 39.4 CFM; 43 dBA; Lead 70104811
Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads, AWG 22, TR 64, 12.2" (310 mm). Features: Totally Encapsulated and Totally Sealed Fan of Fiberglass Reinforced Plastic PBTB Housing PA Impeller Electronically Commutated DC Motor Mass: 6.1 Oz. (173 g) Ball Bearing Construction

Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads, AWG 22, TR 64, 12.2" (310 mm).
Features:

  • Totally Encapsulated and Totally Sealed
  • Fan of Fiberglass Reinforced Plastic
  • PBTB Housing
  • PA Impeller
  • Electronically Commutated DC Motor
  • Mass: 6.1 Oz. (173 g)
  • Ball Bearing Construction
Supplier's Site
Dc Fan, Axial, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 90B3620 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
90B3620
Dc Fan, Axial, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 90B3620
DC FAN, AXIAL, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:39.4CFM; Noise Rating:43dBA; Power Rating:4W; Rated Speed:4200rpm RoHS Compliant: Yes

DC FAN, AXIAL, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:39.4CFM; Noise Rating:43dBA; Power Rating:4W; Rated Speed:4200rpm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8312HL - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8312HL
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8312HL
FAN AXIAL 80X32MM 12VDC WIRE

FAN AXIAL 80X32MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8312HL
DC Fans 8312HL
DC Fans DC Tubeaxial Fan, 80x80x32mm, 12VDC, 39.4CFM, 4W, 4200RPM, 43dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x32mm, 12VDC, 39.4CFM, 4W, 4200RPM, 43dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1133-ND 8260869 70104811 90B3620 8312HL 8312HL
Product Name DC Brushless Fans (BLDC) Axial Fans Fan, Tubeaxial; 3.15 in. x 3.15 in.; 1.26 in.; 12 VDC; 39.4 CFM; 43 dBA; Lead Dc Fan, Axial, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.4 SCFM (66.97 m³/hr) 39.42 SCFM (67 m³/hr) 39.4 SCFM (66.97 m³/hr) 39.4 SCFM (66.97 m³/hr) 39.4 SCFM (66.97 m³/hr)
Maximum Sound Level 43 dbA 43 dbA 43 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 115 volts
View Details