ebm-papst Inc. Axial Compact DC Fans 8312

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 8312 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
8312
Axial Compact DC Fans 8312
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
DC Brushless Fans (BLDC) - 381-1008-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1008-ND
DC Brushless Fans (BLDC) 381-1008-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 31.8 CFM (0.890m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 31.8 CFM (0.890m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 7719105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7719105
Axial Fans 7719105
ebm-papst 8312 Axial Fan

ebm-papst 8312 Axial Fan

Supplier's Site
EBM Axial - 8312 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
8312
EBM Axial 8312
FAN, 80MM SQ X 32MM DP 12VDC 32CFM

FAN, 80MM SQ X 32MM DP 12VDC 32CFM

Supplier's Site
Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9930 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9930
Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9930
AXIAL FAN, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.8CFM; Noise Rating:36dBA; Power Rating:2.2W; Rated Speed:3300rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.8CFM; Noise Rating:36dBA; Power Rating:2.2W; Rated Speed:3300rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fan, Tubeaxial; 3.15 in. x 3.15 in.; 1.26 in.; 12 VDC; 31.8 CFM; 36 dBA; Lead - 70105492 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Tubeaxial; 3.15 in. x 3.15 in.; 1.26 in.; 12 VDC; 31.8 CFM; 36 dBA; Lead
70105492
Fan, Tubeaxial; 3.15 in. x 3.15 in.; 1.26 in.; 12 VDC; 31.8 CFM; 36 dBA; Lead 70105492
Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads, AWG 22, TR 64, 12.2" (310 mm). Features: Totally Encapsulated and Totally Sealed Fan of Fiberglass Reinforced Plastic PBTB Housing PA Impeller Electronically Commutated DC Motor Mass: 6.1 Oz. (173 g) Ball Bearing Construction

Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads, AWG 22, TR 64, 12.2" (310 mm).
Features:

  • Totally Encapsulated and Totally Sealed
  • Fan of Fiberglass Reinforced Plastic
  • PBTB Housing
  • PA Impeller
  • Electronically Commutated DC Motor
  • Mass: 6.1 Oz. (173 g)
  • Ball Bearing Construction
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8312 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8312
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8312
FAN AXIAL 80X32MM 12VDC WIRE

FAN AXIAL 80X32MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8312
DC Fans 8312
DC Fans DC Tubeaxial Fan, 80x80x32mm, 12VDC, 31.8CFM, 2.6W, 3300RPM, 36dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 80x80x32mm, 12VDC, 31.8CFM, 2.6W, 3300RPM, 36dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc. DigiKey RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8312 381-1008-ND 7719105 8312 86K9930 70105492 8312 8312
Product Name Axial Compact DC Fans DC Brushless Fans (BLDC) Axial Fans EBM Axial Axial Fan, 80Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fan, Tubeaxial; 3.15 in. x 3.15 in.; 1.26 in.; 12 VDC; 31.8 CFM; 36 dBA; Lead Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.8 SCFM (54.05 m³/hr) 31.8 SCFM (54.05 m³/hr) 31.77 SCFM (54 m³/hr) 31.8 SCFM (54.05 m³/hr) 31.8 SCFM (54.05 m³/hr) 31.8 SCFM (54.05 m³/hr)
Maximum Sound Level 36 dbA 36 dbA 36 dbA 36 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Voltage Range 6 to 15 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.95 SCFM (56 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
1.20 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB2235 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.2 SCFM (2.04 m³/hr)
Maximum Static Pressure 0.1220 in H2O (0.2279 Torr)
View Details